EPCOS AG Fixed Inductors ADM32FSC-100M

Description
10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-ADM32FSC-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad

10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad

Buy Now Datasheet
Fixed Inductors - 495-ADM32FSC-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-ADM32FSC-100MTR-ND
Fixed Inductors 495-ADM32FSC-100MTR-ND
10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad

10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad

Buy Now Datasheet
Fixed Inductors - 495-ADM32FSC-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-ADM32FSC-100MCT-ND
Fixed Inductors 495-ADM32FSC-100MCT-ND
10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad

10µH Shielded Wirewound Inductor 880mA 420mOhm Max Horizontal, 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-ADM32FSC-100MDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details