TDK U.S.A. Corporation Fixed Inductors ADL2012-2R2M-T01

Description
2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-ADL2012-2R2M-T01CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-ADL2012-2R2M-T01DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-ADL2012-2R2M-T01TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 550mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-ADL2012-2R2M-T01CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details