1.5µH Unshielded Wirewound Inductor 620mA 210mOhm Max 0805 (2012 Metric)
1.5µH Unshielded Wirewound Inductor 620mA 210mOhm Max 0805 (2012 Metric)
1.5µH Unshielded Wirewound Inductor 620mA 210mOhm Max 0805 (2012 Metric)
POWER INDUCTOR, 1.5UH/SEMISHIELDED/1
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-ADL2012-1R5M-T01TR-ND | 62AK3680 |
| Product Name | Fixed Inductors | Power Inductor, 1.5Uh/semishielded/1.2Ka Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |