TDK-Lambda Americas Inc., High Power Division Bead/Filter/EMI Optimization >> Common Mode Filters ACT45B-110-2P-TL003

Description
11uH@100kHz 600Ω@10MHz 600mΩ 2 1812 Common Mode Filters ROHS
Datasheet
Description
11uH@100kHz 600Ω@10MHz 600mΩ 2 1812 Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - ACT45B-110-2P-TL003 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
ACT45B-110-2P-TL003
Bead/Filter/EMI Optimization >> Common Mode Filters ACT45B-110-2P-TL003
11uH@100kHz 600Ω@10MHz 600mΩ 2 1812 Common Mode Filters ROHS

11uH@100kHz 600Ω@10MHz 600mΩ 2 1812 Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke, 11Mh, 50V, 250Ma, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk - 05X0418 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 11Mh, 50V, 250Ma, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
05X0418
Common Mode Choke, 11Mh, 50V, 250Ma, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk 05X0418
COMMON MODE CHOKE, 11MH, 50V, 250MA, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes

COMMON MODE CHOKE, 11MH, 50V, 250MA, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 11Mh, 50V, 250Ma, Surface Mount-Smd; Dc Current Rating Tdk - 05X0417 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 11Mh, 50V, 250Ma, Surface Mount-Smd; Dc Current Rating Tdk
05X0417
Common Mode Choke, 11Mh, 50V, 250Ma, Surface Mount-Smd; Dc Current Rating Tdk 05X0417
COMMON MODE CHOKE, 11MH, 50V, 250MA, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, 11MH, 50V, 250MA, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:11µH; Product Range:ACT Series; Impedance:600ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number ACT45B-110-2P-TL003 05X0418
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke, 11Mh, 50V, 250Ma, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1438-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-143-607-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - RTHN-5030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers