EPCOS AG Ferrite Bead, 5.8 Kohm, 0.15A; Dc Current Rating Epcos ACT45B-101-2P-TL003.

Description
FERRITE BEAD, 5.8 KOHM, 0.15A; DC Current Rating:0.15A; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes
Description
FERRITE BEAD, 5.8 KOHM, 0.15A; DC Current Rating:0.15A; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 5.8 Kohm, 0.15A; Dc Current Rating Epcos - 26AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 5.8 Kohm, 0.15A; Dc Current Rating Epcos
26AC9291
Ferrite Bead, 5.8 Kohm, 0.15A; Dc Current Rating Epcos 26AC9291
FERRITE BEAD, 5.8 KOHM, 0.15A; DC Current Rating:0.15A; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 5.8 KOHM, 0.15A; DC Current Rating:0.15A; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Inductor Case / Package:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 26AC9291
Product Name Ferrite Bead, 5.8 Kohm, 0.15A; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers