TDK-Lambda Americas Inc., High Power Division Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk ACM9070-701-2PL-TL01.

Description
COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Description
COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk - 29AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
29AC2079
Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk 29AC2079
COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 80V, 5A, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:5A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 29AC2079
Product Name Common Mode Choke, 80V, 5A, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1436-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1701348 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details