TDK-Lambda Americas Inc., High Power Division Chip Inductor, 4A; Rated Current Tdk ACM7060-701-2PL

Description
CHIP INDUCTOR, 4A; Rated Current:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; Case Dimensions:7mm x 6mm x 3.5mm; Core Material:Ferrite RoHS Compliant: Yes
Description
CHIP INDUCTOR, 4A; Rated Current:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; Case Dimensions:7mm x 6mm x 3.5mm; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 4A; Rated Current Tdk - 61M4755 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 4A; Rated Current Tdk
61M4755
Chip Inductor, 4A; Rated Current Tdk 61M4755
CHIP INDUCTOR, 4A; Rated Current:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; Case Dimensions:7mm x 6mm x 3.5mm; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 4A; Rated Current:4A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; Case Dimensions:7mm x 6mm x 3.5mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Common Mode Filters - ACM7060-701-2PL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Common Mode Filters
ACM7060-701-2PL
Integrated Circuits (ICs) - Common Mode Filters ACM7060-701-2PL
Integrated Circuits (ICs) - Common Mode Filters

Integrated Circuits (ICs) - Common Mode Filters

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters
Product Number 61M4755 ACM7060-701-2PL
Product Name Chip Inductor, 4A; Rated Current Tdk Integrated Circuits (ICs) - Common Mode Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678399 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-307-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
Power Line EMC Filters - RTAN-5020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers