TDK-Lambda Americas Inc., High Power Division Filter, Smd, Common Mode, 420 Ohm, 2.8A; Dc Current Rating Tdk ACM4520-421-2P-T000

Description
FILTER, SMD, COMMON MODE, 420 OHM, 2.8A; DC Current Rating:2.8A; Inductance:-; Product Range:ACM Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, SMD, COMMON MODE, 420 OHM, 2.8A; DC Current Rating:2.8A; Inductance:-; Product Range:ACM Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Smd, Common Mode, 420 Ohm, 2.8A; Dc Current Rating Tdk - 88T7775 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Common Mode, 420 Ohm, 2.8A; Dc Current Rating Tdk
88T7775
Filter, Smd, Common Mode, 420 Ohm, 2.8A; Dc Current Rating Tdk 88T7775
FILTER, SMD, COMMON MODE, 420 OHM, 2.8A; DC Current Rating:2.8A; Inductance:-; Product Range:ACM Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

FILTER, SMD, COMMON MODE, 420 OHM, 2.8A; DC Current Rating:2.8A; Inductance:-; Product Range:ACM Series; Impedance:420ohm; Product Length:4.7mm; Product Width:4.5mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 420 Ohm, 2.8A, Smd Rohs Compliant Tdk - 69AH6495 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 420 Ohm, 2.8A, Smd Rohs Compliant Tdk
69AH6495
Common Mode Filter, 420 Ohm, 2.8A, Smd Rohs Compliant Tdk 69AH6495
COMMON MODE FILTER, 420 OHM, 2.8A, SMD ROHS COMPLIANT: YES

COMMON MODE FILTER, 420 OHM, 2.8A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 88T7775 69AH6495
Product Name Filter, Smd, Common Mode, 420 Ohm, 2.8A; Dc Current Rating Tdk Common Mode Filter, 420 Ohm, 2.8A, Smd Rohs Compliant Tdk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSEV-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details