TDK-Lambda Americas Inc., High Power Division Filter, Common Mode, 0.3A, 1008; Rated Current Tdk ACM2520-601-2P-T002

Description
FILTER, COMMON MODE, 0.3A, 1008; Rated Current:300mA; Inductance:-; Product Range:ACM Series; Impedance:600ohm; Common Mode Filter Case:1008 [2520 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 0.3A, 1008; Rated Current:300mA; Inductance:-; Product Range:ACM Series; Impedance:600ohm; Common Mode Filter Case:1008 [2520 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 0.3A, 1008; Rated Current Tdk - 67X3960 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.3A, 1008; Rated Current Tdk
67X3960
Filter, Common Mode, 0.3A, 1008; Rated Current Tdk 67X3960
FILTER, COMMON MODE, 0.3A, 1008; Rated Current:300mA; Inductance:-; Product Range:ACM Series; Impedance:600ohm; Common Mode Filter Case:1008 [2520 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, COMMON MODE, 0.3A, 1008; Rated Current:300mA; Inductance:-; Product Range:ACM Series; Impedance:600ohm; Common Mode Filter Case:1008 [2520 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 67X3960
Product Name Filter, Common Mode, 0.3A, 1008; Rated Current Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-150KEPS10BBSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers