TDK U.S.A. Corporation Common Mode Chokes ACM2520-601-2P-T001

Description
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 450mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - ACM2520-601-2P-T001-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
ACM2520-601-2P-T001-ND
Common Mode Chokes ACM2520-601-2P-T001-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet
SMD 300MA 600 OHM Inductor and Choke - 839-ACM2520-601-2P-T001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 600 OHM Inductor and Choke
839-ACM2520-601-2P-T001
SMD 300MA 600 OHM Inductor and Choke 839-ACM2520-601-2P-T001
CMC 300MA 2LN 600 OHM SMD Product overview: ACM2520-601-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-601-2P-T 001 can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 600 OHM SMD Product overview: ACM2520-601-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-601-2P-T001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ACM2520-601-2P-T001-ND 839-ACM2520-601-2P-T001
Product Name Common Mode Chokes SMD 300MA 600 OHM Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers