TDK U.S.A. Corporation SMD 400MA 300 OHM Inductor and Choke ACM2520-301-2P-T002

Description
CMC 400MA 2LN 300 OHM SMD Product overview: ACM2520-301-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-301-2P-T 002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 400MA 2LN 300 OHM SMD Product overview: ACM2520-301-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-301-2P-T 002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400MA 300 OHM Inductor and Choke - 839-ACM2520-301-2P-T002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 300 OHM Inductor and Choke
839-ACM2520-301-2P-T002
SMD 400MA 300 OHM Inductor and Choke 839-ACM2520-301-2P-T002
CMC 400MA 2LN 300 OHM SMD Product overview: ACM2520-301-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-301-2P-T 002 can be used for catalog matching and distributor lookup.

CMC 400MA 2LN 300 OHM SMD Product overview: ACM2520-301-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 300 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2520-301-2P-T002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-8928-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8928-2-ND
Common Mode Chokes 445-8928-2-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 400mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 400mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - 445-8928-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8928-1-ND
Common Mode Chokes 445-8928-1-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 400mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 400mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - 445-8928-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8928-6-ND
Common Mode Chokes 445-8928-6-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 400mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 400mA DCR 350mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM2520-301-2P-T002 445-8928-2-ND
Product Name SMD 400MA 300 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Range 0.6600 microH
Impedance 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details