TDK-Lambda Americas Inc., High Power Division Choke, Common Mode, 200R, 0.35A; Rated Current Tdk ACM2012-201-2P

Description
CHOKE, COMMON MODE, 200R, 0.35A; Rated Current:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 200R, 0.35A; Rated Current:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 200R, 0.35A; Rated Current Tdk - 33P6406 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 200R, 0.35A; Rated Current Tdk
33P6406
Choke, Common Mode, 200R, 0.35A; Rated Current Tdk 33P6406
CHOKE, COMMON MODE, 200R, 0.35A; Rated Current:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

CHOKE, COMMON MODE, 200R, 0.35A; Rated Current:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33P6406
Product Name Choke, Common Mode, 200R, 0.35A; Rated Current Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details