COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:6A; Inductance:-; Product Range:ACM Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 26AC9250 |
| Product Name | Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk |
| Standards and Certifications | RoHS |