TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-682-T ACH4518-682-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 729359-ACH4518-682-T Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 729359-ACH4518-682-T Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-682-T
ACH4518-682-T
EMI/RFI Filters (LC, RC Networks) - ACH4518-682-T ACH4518-682-T
Manufacturer: TDK Corporation Win Source Part Number: 729359-ACH4518-682-T Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 729359-ACH4518-682-T
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-682-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-682-T
Unlock Full Specs
to access all available technical data

Similar Products

1.5 to 10.0GHz – High Pass Filter - UIYHPF5548A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1050 MHz
View Details
Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details
Band Pass Filter - 1035202 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details