TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-472 ACH4518-472

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135258-ACH4518-472 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135258-ACH4518-472 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-472
ACH4518-472
EMI/RFI Filters (LC, RC Networks) - ACH4518-472 ACH4518-472
Manufacturer: TDK Corporation Win Source Part Number: 1135258-ACH4518-472 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135258-ACH4518-472
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-472
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-472
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1021-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8000 MHz
View Details
2 suppliers
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
12 to 18GHz – Band Pass Filter - UIYBPF7418A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 22000 MHz
Bandwidth 1.20E7 to 1.80E7 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details