Marki Microwave LLC Passive GaAs MMIC 2.1 GHz Lowpass Filter MFLP-00022CSP1

Description
The MFLP-00022CSP1 MMIC surface mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00022CSP1 features a 2.1 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00022CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFLP-00022CSP1 MMIC surface mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00022CSP1 features a 2.1 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00022CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 2.1 GHz Lowpass Filter - MFLP-00022CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 2.1 GHz Lowpass Filter
MFLP-00022CSP1
Passive GaAs MMIC 2.1 GHz Lowpass Filter MFLP-00022CSP1
The MFLP-00022CSP1 MMIC surface mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00022CSP1 features a 2.1 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00022CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFLP-00022CSP1 MMIC surface mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00022CSP1 features a 2.1 GHz 3 dBc cutoff and 27 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00022CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00022CSP1
Product Name Passive GaAs MMIC 2.1 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1725, 17.25 GHz Bandpass Filter - FB-1725 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 17250 to ? MHz
Package Type Connectorized
View Details
FB-4000, 40 GHz Bandpass Filter - FB-4000 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 40000 to 0.0 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 14.08 - 16.00 GHz Bandpass Filter - MFBP-00082CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14080 to 16000 MHz
View Details
MFBC-00001PSM, Passive GaAs MMIC 7.40 - 9.90 GHz Bandpass Filter - MFBC-00001PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7400 to 9900 MHz
View Details