TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-331-T ACH4518-331-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 816465-ACH4518-331-T Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 816465-ACH4518-331-T Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-331-T
ACH4518-331-T
EMI/RFI Filters (LC, RC Networks) - ACH4518-331-T ACH4518-331-T
Manufacturer: TDK Corporation Win Source Part Number: 816465-ACH4518-331-T Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 816465-ACH4518-331-T
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-331-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-331-T
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B039NC5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3950 MHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
10 to 18GHz – High Pass Filter - UIYHPF2825A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8500 MHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details