TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-330 ACH4518-330

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135254-ACH4518-330 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135254-ACH4518-330 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-330
ACH4518-330
EMI/RFI Filters (LC, RC Networks) - ACH4518-330 ACH4518-330
Manufacturer: TDK Corporation Win Source Part Number: 1135254-ACH4518-330 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135254-ACH4518-330
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-330
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-330
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
3.8 to 18GHz – High Pass Filter - UIYHPF3025B - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 to 2900 MHz
View Details
2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) - HRT-SF(2060/42)-2245N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 1000 to 2556 MHz
Insertion Loss 1 dB
View Details