TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH32C-470-T001 ACH32C-470-T001

Description
Manufacturer: TDK Corporation Win Source Part Number: 1011598-ACH32C-470-T 001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: General Purpose Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.091" (2.30mm) Current: 6A Number of Channels: 1 Attenuation Value: -15dB @ 650MHz to 2.5GHz Filter Order: 3rd Resistance - Channel (Ohms): 0.002 Values: C = 47pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1011598-ACH32C-470-T 001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: General Purpose Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.091" (2.30mm) Current: 6A Number of Channels: 1 Attenuation Value: -15dB @ 650MHz to 2.5GHz Filter Order: 3rd Resistance - Channel (Ohms): 0.002 Values: C = 47pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH32C-470-T001
ACH32C-470-T001
EMI/RFI Filters (LC, RC Networks) - ACH32C-470-T001 ACH32C-470-T001
Manufacturer: TDK Corporation Win Source Part Number: 1011598-ACH32C-470-T 001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: General Purpose Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.091" (2.30mm) Current: 6A Number of Channels: 1 Attenuation Value: -15dB @ 650MHz to 2.5GHz Filter Order: 3rd Resistance - Channel (Ohms): 0.002 Values: C = 47pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1011598-ACH32C-470-T001
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 50V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC (T-Type)
Height: 0.091" (2.30mm)
Current: 6A
Number of Channels: 1
Attenuation Value: -15dB @ 650MHz to 2.5GHz
Filter Order: 3rd
Resistance - Channel (Ohms): 0.002
Values: C = 47pF
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH32C-470-T001
Product Name EMI/RFI Filters (LC, RC Networks) - ACH32C-470-T001
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B057MC5S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5700 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 19.8 - 24 GHz Bandpass Filter - MFBP-00066CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19820 to 24070 MHz
View Details