TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T001 ACH32C-220-T001

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135246-ACH32C-220-T 001 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135246-ACH32C-220-T 001 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T001
ACH32C-220-T001
EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T001 ACH32C-220-T001
Manufacturer: TDK Corporation Win Source Part Number: 1135246-ACH32C-220-T 001 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1135246-ACH32C-220-T001
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH32C-220-T001
Product Name EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T001
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o29158670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1200 MHz
View Details
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/18000)-982S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 18000 MHz
Insertion Loss 1 dB
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B260MB2S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26000 MHz
View Details