TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T ACH32C-220-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1011596-ACH32C-220-T Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: General Purpose Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.091" (2.30mm) Current: 6A Number of Channels: 1 Attenuation Value: -15dB @ 1.3GHz to 2.5GHz Filter Order: 3rd Resistance - Channel (Ohms): 0.002 Values: C = 22pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1011596-ACH32C-220-T Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: General Purpose Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.091" (2.30mm) Current: 6A Number of Channels: 1 Attenuation Value: -15dB @ 1.3GHz to 2.5GHz Filter Order: 3rd Resistance - Channel (Ohms): 0.002 Values: C = 22pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T
ACH32C-220-T
EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T ACH32C-220-T
Manufacturer: TDK Corporation Win Source Part Number: 1011596-ACH32C-220-T Packaging: Reel - TR Type: Low Pass Voltage Rating: 50V Applications: General Purpose Mounting: SMD (SMT) Technology: LC (T-Type) Height: 0.091" (2.30mm) Current: 6A Number of Channels: 1 Attenuation Value: -15dB @ 1.3GHz to 2.5GHz Filter Order: 3rd Resistance - Channel (Ohms): 0.002 Values: C = 22pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1011596-ACH32C-220-T
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 50V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC (T-Type)
Height: 0.091" (2.30mm)
Current: 6A
Number of Channels: 1
Attenuation Value: -15dB @ 1.3GHz to 2.5GHz
Filter Order: 3rd
Resistance - Channel (Ohms): 0.002
Values: C = 22pF
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH32C-220-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH32C-220-T
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
High Pass Filter - 5o2835250 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 200 to 500 MHz
View Details