TDK-Lambda Americas Inc., High Power Division Power Line Filter, 6A, Full Reel; Voltage Rating Tdk ACH32C-104-T

Description
POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:0.1µF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:0.1µF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 6A, Full Reel; Voltage Rating Tdk - 91R2307 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 6A, Full Reel; Voltage Rating Tdk
91R2307
Power Line Filter, 6A, Full Reel; Voltage Rating Tdk 91R2307
POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:0.1µF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes

POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:0.1µF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Power Line, 1206, 3.5-200Mhz; Capacitance Tdk - 33P6375 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1206, 3.5-200Mhz; Capacitance Tdk
33P6375
Filter, Power Line, 1206, 3.5-200Mhz; Capacitance Tdk 33P6375
FILTER, POWER LINE, 1206, 3.5-200MHZ; Capacitance:0.1µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:ACH Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, POWER LINE, 1206, 3.5-200MHZ; Capacitance:0.1µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:ACH Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91R2307
Product Name Power Line Filter, 6A, Full Reel; Voltage Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678393 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details