TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-680-T ACH3218-680-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135243-ACH3218-680- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135243-ACH3218-680- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-680-T
ACH3218-680-T
EMI/RFI Filters (LC, RC Networks) - ACH3218-680-T ACH3218-680-T
Manufacturer: TDK Corporation Win Source Part Number: 1135243-ACH3218-680- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135243-ACH3218-680-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-680-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-680-T
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B080KF4S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8000 MHz
View Details
1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details
LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω - BFCN-1840+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1840 dB
View Details
3 suppliers
2 to 18GHz – High Pass Filter - UIYHPF3818A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1100 MHz
View Details