TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-223 ACH3218-223

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135235-ACH3218-223 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135235-ACH3218-223 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-223
ACH3218-223
EMI/RFI Filters (LC, RC Networks) - ACH3218-223 ACH3218-223
Manufacturer: TDK Corporation Win Source Part Number: 1135235-ACH3218-223 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1135235-ACH3218-223
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-223
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-223
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-650D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1600 MHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 7000 to 36000 MHz
Insertion Loss 1.5 dB
View Details