TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-220 ACH3218-220

Description
Manufacturer: TDK Corporation Win Source Part Number: 744170-ACH3218-220 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 744170-ACH3218-220 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-220
ACH3218-220
EMI/RFI Filters (LC, RC Networks) - ACH3218-220 ACH3218-220
Manufacturer: TDK Corporation Win Source Part Number: 744170-ACH3218-220 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: 3218 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 744170-ACH3218-220
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Reference case: 3218
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-220
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-220
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 2950 - 3050 MHz, 50Ω - CBP4-A3G+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
1250-1350MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(1300/100)-1974N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2500 MHz
Insertion Loss 3 dB
View Details