TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-103-T ACH3218-103-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135227-ACH3218-103- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135227-ACH3218-103- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-103-T
ACH3218-103-T
EMI/RFI Filters (LC, RC Networks) - ACH3218-103-T ACH3218-103-T
Manufacturer: TDK Corporation Win Source Part Number: 1135227-ACH3218-103- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135227-ACH3218-103-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-103-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-103-T
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2685700 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -45 to 85 C (-49 to 185 F)
Fc 1610 to 1676 MHz
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B114MD2S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11400 MHz
View Details