TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACF321825-151-T ACF321825-151-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135183-ACF321825-15 1-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135183-ACF321825-15 1-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACF321825-151-T
ACF321825-151-T
EMI/RFI Filters (LC, RC Networks) - ACF321825-151-T ACF321825-151-T
Manufacturer: TDK Corporation Win Source Part Number: 1135183-ACF321825-15 1-T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1135183-ACF321825-151-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACF321825-151-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACF321825-151-T
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF165111A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1020 to 1100 MHz
View Details
Band Pass Filter - 5o2657170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 9000 to 15000 MHz
View Details
Band Pass Filter - 1035202 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details