The A81-A600XG is a two-electrode surge arrester designed for line protection in consumer electronics, featuring a 600 V DC spark-over voltage with ±20% tolerance, a maximum impulse spark-over voltage of 1400 V at 1 kV/µs, and a capacitance of less than 1.5 pF at 1 MHz. It supports surge currents up to 25 kA (8/20 µs) and 2.5 kA (10/350 µs), with an insulation resistance greater than 10 GΩ and an operating temperature range of -40 °C to +90 °C. The device complies with IEC 60068-1 climatic category 40/90/21 and is RoHS-compatible. It is marked with a blue positive terminal and weighs approximately 1.5 g.
GDT 600V 20% 20KA THROUGH HOLE Product overview: A81-A600XG from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 600V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-A81-A600XG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-A81-A600XG |
| Product Name | Through-Hole 600V Circuit Protection Fuse |
| Mounting | Through Hole |