The 802S-4KV-POS-3P208 is a rack-mounted high voltage power supply for capacitor charging and continuous DC operation, rated at 8 kJ/sec peak and 8 kW average power, with a 4 kV output voltage range and fixed positive polarity. It operates from 208 VAC 3-phase input and features a compact air-cooled chassis measuring 19 W x 8.72 H x 17 D inches (483 x 222 x 432 mm) and weighing 80 lbs (37 kg). The unit includes an UL/CSA-approved AC line contactor as standard, passive PFC with a power factor of 0.85, and efficiency better than 85%. Remote control is provided via a 25-pin D-sub connector with analog programming and interlock signals. The front panel has an on/off switch and status indicators, with no voltage control or meters. It meets standard protections for overloads, arcs, overtemperature, and safety interlocks, with an operating ambient temperature range of -20 to +45°C.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 802S-4KV-POS-3P208 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |