The 802S-40KV-POS-3P208 is a rack-mounted high voltage power supply delivering 40 kV at 8 kW continuous or 9 kJ/sec peak power. It operates from 208 VAC 3Ø input with passive PFC (pf = 0.85) and efficiency >85%. The unit has a blank OEM front panel, remote control via a 25-pin D-sub connector, and includes a standard AC line contactor. HV output uses a DS2214 coaxial cable with a proprietary connector for 40-50 kV models. It measures 19 × 8.72 × 17 inches (483 × 222 × 432 mm) and weighs 80 lbs (37 kg). Protection includes overload, arc, overtemperature, and overvoltage. Pulse-to-pulse repeatability is ±2% up to 1000 Hz, with 0.2% per hour stability after warmup. Operating ambient temperature range is -20 to +45°C and altitude up to 9,900 ft.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 802S-40KV-POS-3P208 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |