The 802L-4KV-POS-3P208 is a high voltage capacitor charging and DC power supply from the 802 series, providing a 4 kV output voltage with positive polarity and a 208 VAC 3-phase input. It features a compact rack-mount package measuring 19 W × 8.72 H × 17 D inches (483 × 222 × 432 mm), weighing 80 lbs (37 kg), and includes full local controls with voltage and current meters, an HV On/Off push button, and status indicators. The unit delivers 8 kW continuous DC power or 8 kJ/sec average capacitor charging power with peak capability up to 9 kJ/sec, operates with passive PFC (pf = 0.85), and exceeds 85% efficiency. It supports remote control via a 25-pin D-sub connector, includes safety interlocks, and complies with UL/CSA standards for its AC line contactor and input terminal block. The unit is air-cooled and rated for operation between -20°C and +45°C ambient temperature.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 802L-4KV-POS-3P208 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |