TDK Corporation Interface - Interface - Telecom - 78P7200-IH 78P7200-IH

Description
Manufacturer: TDK Corporation Win Source Part Number: 165905-78P7200-IH Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 165905-78P7200-IH Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 78P7200-IH - 165905-78P7200-IH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 78P7200-IH
165905-78P7200-IH
Interface - Interface - Telecom - 78P7200-IH 165905-78P7200-IH
Manufacturer: TDK Corporation Win Source Part Number: 165905-78P7200-IH Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 165905-78P7200-IH
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 165905-78P7200-IH
Product Name Interface - Interface - Telecom - 78P7200-IH
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details