The 402S-40KV-POS-3P208 is a 40 kV, positive polarity, 208 VAC 3-phase input high voltage power supply in the 402 series, designed for capacitor charging and continuous DC output with a 4 kW average power rating and 5 kW peak capability. It features a compact 19 W x 7 H x 17 D inch rack mount package, air cooling, passive PFC (pf = 0.85), and efficiency better than 85%. The unit has a blank front panel for OEM integration, remote control via a 25-pin D-sub connector, and includes protection against overloads, arcs, and overtemperature. It uses a DS2124 coaxial HV cable and insulating oil, and operates in ambient temperatures from -20 to +45°C with a stability of 0.2% per hour after warmup and a pulse-to-pulse repeatability of ±2% up to 1000 Hz.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 402S-40KV-POS-3P208 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |