TDK-Lambda Americas Inc. High Voltage Power Supplies 402L-50KV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402L-50KV-POS-3P400 is a high voltage power supply for capacitor charging and continuous DC operation up to 50kV, with a 4kW average and 5kJ/sec peak power rating. It features a 19-inch rack-mount chassis, 178mm high, 432mm deep, weighing 30kg. Accepts 400VAC 3-phase input with passive PFC (pf=0.85) and operates at 85%+ efficiency. Includes local front panel controls: voltage adjustment, meters, and status indicators. Output polarity is fixed positive, using the DS2214 coaxial cable with proprietary HV connector and Shell Diala S2 insulating oil. Stability is 0.2% per hour after warmup, with a 100ppm/°C temperature coefficient. Remote control is via a 25-pin D-sub connector. Protection includes overload, arc, overtemperature, and interlock. Ambient operating range is -20°C to +45°C with UL/CSA-approved AC line contactor and terminal block.

Datasheet Summary
Powered by GS/AI

The 402L-50KV-POS-3P400 is a high voltage power supply for capacitor charging and continuous DC operation up to 50kV, with a 4kW average and 5kJ/sec peak power rating. It features a 19-inch rack-mount chassis, 178mm high, 432mm deep, weighing 30kg. Accepts 400VAC 3-phase input with passive PFC (pf=0.85) and operates at 85%+ efficiency. Includes local front panel controls: voltage adjustment, meters, and status indicators. Output polarity is fixed positive, using the DS2214 coaxial cable with proprietary HV connector and Shell Diala S2 insulating oil. Stability is 0.2% per hour after warmup, with a 100ppm/°C temperature coefficient. Remote control is via a 25-pin D-sub connector. Protection includes overload, arc, overtemperature, and interlock. Ambient operating range is -20°C to +45°C with UL/CSA-approved AC line contactor and terminal block.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402L-50KV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402L-50KV-POS-3P400
High Voltage Power Supplies 402L-50KV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402L-50KV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details