TDK-Lambda Americas Inc. High Voltage Power Supplies 303S-50kV-NEG-3P480

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 303S-50kV-NEG-3P480 is a high-voltage, water-cooled, rack-mountable power supply designed for continuous DC operation, delivering up to 50kW at 50kV with negative polarity. It features a 19 in. width, 12.25 in. height, and 22.5 in. depth, weighing 220 lbs (100 kg), and operates from a 480VAC, three-phase input. The unit includes a remote control interface via a 25-pin D-sub connector, passive PFC with a power factor of 0.9, efficiency better than 85%, and stability of ±0.2% per hour after warmup. Cooling requires flowed water at 2 US GPM with inlet temperatures between 15°C and 35°C. Protection features include overload, arc, overtemperature, and safety interlock. The front panel includes an On/Off switch, current bar graph, and status indicators. Full local control is not available, as it is the Slave (S) variant.

Datasheet Summary
Powered by GS/AI

The 303S-50kV-NEG-3P480 is a high-voltage, water-cooled, rack-mountable power supply designed for continuous DC operation, delivering up to 50kW at 50kV with negative polarity. It features a 19 in. width, 12.25 in. height, and 22.5 in. depth, weighing 220 lbs (100 kg), and operates from a 480VAC, three-phase input. The unit includes a remote control interface via a 25-pin D-sub connector, passive PFC with a power factor of 0.9, efficiency better than 85%, and stability of ±0.2% per hour after warmup. Cooling requires flowed water at 2 US GPM with inlet temperatures between 15°C and 35°C. Protection features include overload, arc, overtemperature, and safety interlock. The front panel includes an On/Off switch, current bar graph, and status indicators. Full local control is not available, as it is the Slave (S) variant.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 303S-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
303S-50kV-NEG-3P480
High Voltage Power Supplies 303S-50kV-NEG-3P480
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 303S-50kV-NEG-3P480
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details