The 202A-6KV-NEG-PFC is a high voltage capacitor charging power supply rated for 6 kV negative polarity output with 2 kJ/sec average charging power and 2.2 kJ/sec peak power. It accepts 230 VAC input with active power factor correction (PF = 0.98) and delivers better than 85% efficiency. The unit features a compact air-cooled OEM package measuring 146 mm wide, 141 mm high, and 376 mm deep, weighing 12.5 kg. It includes a 15-pin D-sub remote control interface and supports pulse-to-pulse repeatability of ±0.2% up to 300 Hz. Output is provided via an RG58/U coaxial cable with MHV connector. Operating ambient temperature ranges from -20 to +45°C. Stored energy is less than 0.3 J across all models.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 202A-6KV-NEG-PFC |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| DC Output Voltage | 6000.0 volts |