TDK-Lambda Americas Inc. High Voltage Power Supplies 102A-3KV-POS

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/sec and a peak of 1.1 kJ/sec. It provides output voltages of 800 V negative polarity or 10 kV positive polarity, with selectable 110 or 230 VAC input. The 3 kV variant falls within the 1-6 kV output range, featuring air insulation with an MHV connector. Dimensions are 5.75 in (146 mm) wide, 5.56 in (141 mm) high, and 14.2 in (361 mm) deep. It includes a 15-pin D-sub remote control interface, operates at -20 to +45 °C, and is certified to UL60601-1. Optional Active PFC improves power factor to 0.98. Weight is 8 lbs (3.6 kg) without PFC.

Datasheet Summary
Powered by GS/AI

The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/sec and a peak of 1.1 kJ/sec. It provides output voltages of 800 V negative polarity or 10 kV positive polarity, with selectable 110 or 230 VAC input. The 3 kV variant falls within the 1-6 kV output range, featuring air insulation with an MHV connector. Dimensions are 5.75 in (146 mm) wide, 5.56 in (141 mm) high, and 14.2 in (361 mm) deep. It includes a 15-pin D-sub remote control interface, operates at -20 to +45 °C, and is certified to UL60601-1. Optional Active PFC improves power factor to 0.98. Weight is 8 lbs (3.6 kg) without PFC.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 102A-3KV-POS - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
102A-3KV-POS
High Voltage Power Supplies 102A-3KV-POS
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 102A-3KV-POS
Product Name High Voltage Power Supplies
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-24/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
AC-DC Power Supplies - CUS60M-48/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS200M-18 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers