TDK-Lambda Americas Inc. AC-DC Power Supplies CUS200M-18

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS200M-18 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS200M-18
AC-DC Power Supplies CUS200M-18
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Single Output 200 to 250W Medical & ITE Power Supplies - CUS200M-18 - TDK-Lambda Europe GmbH
Achern, Germany
Single Output 200 to 250W Medical & ITE Power Supplies
CUS200M-18
Single Output 200 to 250W Medical & ITE Power Supplies CUS200M-18
Rated at 200W with convection cooling, the medical and ITE certified CUS200M is ideal for applications where audible noise cannot be tolerated, including hospital, dental, broadcast and professional audio equipment. With efficiencies of up to 94%, the CUS200M meets the ErP Directive and consumes <0.5W in standby mode. A 5V 0.6A standby output, and remote on/off are provided as standard. Features IEC 60601-1 (2x MOPP) & IEC 62368-1 Approvals 200W Convection cooled rating Low profile (34 mm), Standard 3”x5” format 5V Standby power supply on board Operating Altitude up to 5000m High Efficiency up to 94 %, low off-load power consumption (<0.5W) Chassis & cover options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

Rated at 200W with convection cooling, the medical and ITE certified CUS200M is ideal for applications where audible noise cannot be tolerated, including hospital, dental, broadcast and professional audio equipment. With efficiencies of up to 94%, the CUS200M meets the ErP Directive and consumes <0.5W in standby mode. A 5V 0.6A standby output, and remote on/off are provided as standard.

Features

  • IEC 60601-1 (2x MOPP) & IEC 62368-1 Approvals
  • 200W Convection cooled rating
  • Low profile (34 mm), Standard 3”x5” format
  • 5V Standby power supply on board
  • Operating Altitude up to 5000m
  • High Efficiency up to 94 %, low off-load power consumption (<0.5W)
  • Chassis & cover options

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC DC Converters - 285-CUS200M-18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS200M-18-ND
AC DC Converters 285-CUS200M-18-ND
Open Frame AC DC Converters 1 Output 18V 11.2A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 18V 11.2A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 18V, 11.2A; Power Supply Approvals Tdk-Lambda - 78Y5836 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 11.2A; Power Supply Approvals Tdk-Lambda
78Y5836
Power Supply, Ac-Dc, Medical, 18V, 11.2A; Power Supply Approvals Tdk-Lambda 78Y5836
POWER SUPPLY, AC-DC, MEDICAL, 18V, 11.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):252W; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 265V AC; Output Power Max:252WRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 11.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):252W; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 265V AC; Output Power Max:252WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS200M-18 CUS200M-18 285-CUS200M-18-ND 78Y5836
Product Name AC-DC Power Supplies Single Output 200 to 250W Medical & ITE Power Supplies AC DC Converters Power Supply, Ac-Dc, Medical, 18V, 11.2A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS60M-5/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 303L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS150M-12/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
5 suppliers
AC-DC Power Supplies - CUS60M-5/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers