TDI DC Electronic Load RBL400-300-2000

Description
The RBL400-300-2000 is a 2000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 20 Volts, 200 Volts, 400 Volts Current: 20 Amps, 200 Amps, 300 Amps Power: 2000 Watts High Speed Adjustable Slew Rate Front Panel or Remote Control Operation to Less Than 200mv 19 Rack Mount - 3U High Pulse Load Shaping Full Range Switching Quiet Variable Speed Fans Short Circuit: 0.010 Ohms max The TDI RBL400-300-2000 is a compact, simple to program, 2000 watt DC Electronic load.
Datasheet
Description
The RBL400-300-2000 is a 2000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 20 Volts, 200 Volts, 400 Volts Current: 20 Amps, 200 Amps, 300 Amps Power: 2000 Watts High Speed Adjustable Slew Rate Front Panel or Remote Control Operation to Less Than 200mv 19 Rack Mount - 3U High Pulse Load Shaping Full Range Switching Quiet Variable Speed Fans Short Circuit: 0.010 Ohms max The TDI RBL400-300-2000 is a compact, simple to program, 2000 watt DC Electronic load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load RBL400-300-2000
The RBL400-300-2000 is a 2000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 20 Volts, 200 Volts, 400 Volts Current: 20 Amps, 200 Amps, 300 Amps Power: 2000 Watts High Speed Adjustable Slew Rate Front Panel or Remote Control Operation to Less Than 200mv 19 Rack Mount - 3U High Pulse Load Shaping Full Range Switching Quiet Variable Speed Fans Short Circuit: 0.010 Ohms max The TDI RBL400-300-2000 is a compact, simple to program, 2000 watt DC Electronic load.

The RBL400-300-2000 is a 2000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 20 Volts, 200 Volts, 400 Volts
  • Current: 20 Amps, 200 Amps, 300 Amps
  • Power: 2000 Watts
  • High Speed Adjustable Slew Rate
  • Front Panel or Remote Control
  • Operation to Less Than 200mv
  • 19 Rack Mount - 3U High
  • Pulse Load Shaping
  • Full Range Switching
  • Quiet Variable Speed Fans
  • Short Circuit: 0.010 Ohms max

The TDI RBL400-300-2000 is a compact, simple to program, 2000 watt DC Electronic load.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number RBL400-300-2000
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 2544057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details