TDI DC Electronic Load DLR50-15-150A-1

Description
The DLR50-15-150A-1 is a 150 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 50V Current: 15A Power: 150W Overload Rating: 10% Self-Protection: Overvoltage-Less than 60V Overcurrent-Less than 20A Overpower-Less than 200W Constant voltage is also provided for battery simulation Remote programming inputs are located on the rear panel for easy connection of a 0-6V @ ImA DC program signal or waveform The TDI DLR50-15-150A-1 is a 150 Watt, 50 Volt, 15 Amp DC Electronic Load. The DLR series is the original Dynaload and is designed for economy and versatility. These standard units offer the basic load functions of resistive loading and constant current loading
Description
The DLR50-15-150A-1 is a 150 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 50V Current: 15A Power: 150W Overload Rating: 10% Self-Protection: Overvoltage-Less than 60V Overcurrent-Less than 20A Overpower-Less than 200W Constant voltage is also provided for battery simulation Remote programming inputs are located on the rear panel for easy connection of a 0-6V @ ImA DC program signal or waveform The TDI DLR50-15-150A-1 is a 150 Watt, 50 Volt, 15 Amp DC Electronic Load. The DLR series is the original Dynaload and is designed for economy and versatility. These standard units offer the basic load functions of resistive loading and constant current loading

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load DLR50-15-150A-1
The DLR50-15-150A-1 is a 150 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 50V Current: 15A Power: 150W Overload Rating: 10% Self-Protection: Overvoltage-Less than 60V Overcurrent-Less than 20A Overpower-Less than 200W Constant voltage is also provided for battery simulation Remote programming inputs are located on the rear panel for easy connection of a 0-6V @ ImA DC program signal or waveform The TDI DLR50-15-150A-1 is a 150 Watt, 50 Volt, 15 Amp DC Electronic Load. The DLR series is the original Dynaload and is designed for economy and versatility. These standard units offer the basic load functions of resistive loading and constant current loading

The DLR50-15-150A-1 is a 150 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 50V
  • Current: 15A
  • Power: 150W
  • Overload Rating: 10%
  • Self-Protection: Overvoltage-Less than 60V Overcurrent-Less than 20A Overpower-Less than 200W
  • Constant voltage is also provided for battery simulation
  • Remote programming inputs are located on the rear panel for easy connection of a 0-6V @ ImA
    DC program signal or waveform

The TDI DLR50-15-150A-1 is a 150 Watt, 50 Volt, 15 Amp DC Electronic Load. The DLR series is the original Dynaload and is designed for economy and versatility. These standard units offer the basic load functions of resistive loading and constant current loading

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number DLR50-15-150A-1
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 2592947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-60-120-600 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
Continuous Load Units - CLU - Albér
Specs
Load Bank Type DC
Configuration Portable
Operating DC Voltage 21 to 270 volts
View Details