TCS Basys Controls Thermocouple/RTD TS3000

Description
SPACE TEMPERATURE SENSOR, DECORATOR STYLE, +/- 1°F ACCURACY, 1082 O @ 70°F (21.1°C), 541 O @ 70°F ROOM AVERAGING (TS3020), 361 O @ 70°F (TS3030), 2.14 O/°F TEMPERATURE COEFFICIENT, 0.05% DRIFT PER YEAR STABILITY. FREE 2 YEAR RADWELL WARRANTY
Description
SPACE TEMPERATURE SENSOR, DECORATOR STYLE, +/- 1°F ACCURACY, 1082 O @ 70°F (21.1°C), 541 O @ 70°F ROOM AVERAGING (TS3020), 361 O @ 70°F (TS3030), 2.14 O/°F TEMPERATURE COEFFICIENT, 0.05% DRIFT PER YEAR STABILITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 34020003 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
34020003
Thermocouple/RTD 34020003
SPACE TEMPERATURE SENSOR, DECORATOR STYLE, +/- 1°F ACCURACY, 1082 O @ 70°F (21.1°C), 541 O @ 70°F ROOM AVERAGING (TS3020), 361 O @ 70°F (TS3030), 2.14 O/°F TEMPERATURE COEFFICIENT, 0.05% DRIFT PER YEAR STABILITY. FREE 2 YEAR RADWELL WARRANTY

SPACE TEMPERATURE SENSOR, DECORATOR STYLE, +/- 1°F ACCURACY, 1082 O @ 70°F (21.1°C), 541 O @ 70°F ROOM AVERAGING (TS3020), 361 O @ 70°F (TS3030), 2.14 O/°F TEMPERATURE COEFFICIENT, 0.05% DRIFT PER YEAR STABILITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermocouple/RTD -  - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
Thermocouple/RTD
TCS BASYS CONTROLS Sensors & Switches TS3000

TCS BASYS CONTROLS Sensors & Switches TS3000

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 34020003
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple/RTD - 24292438 - Radwell International
Specs
Thermocouple Type E
View Details
 - 3971258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC105T - Glas-Col, LLC
Specs
Thermocouple Type T
Length 48 inch (1219 mm)
Gauge 24
View Details