Pyromation Thermocouple/RTD K48G-016-00-4

Description
THERMOCOUPLE 16IN. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE 16IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 54596183 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
54596183
Thermocouple/RTD 54596183
THERMOCOUPLE 16IN. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE 16IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 54596183
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details