TCS Basys Controls Thermostat SZ1017A

Description
THERMOSTAT, 7-DAY MODULATING PROGRAMMABLE, MODULATING VALVE OUTPUT FOR CONTROL OF HEAT OR COOL, +/- 0.5% ACCURACY, +/-1F (0.6C) DISPLAY RESOLUTION, 32-CHARACTER LCD, 32 TO 131F (0 TO 55C), 24 VAC +/- 20% SUPPLY VOLTAGE, 8 VA MAX POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOSTAT, 7-DAY MODULATING PROGRAMMABLE, MODULATING VALVE OUTPUT FOR CONTROL OF HEAT OR COOL, +/- 0.5% ACCURACY, +/-1F (0.6C) DISPLAY RESOLUTION, 32-CHARACTER LCD, 32 TO 131F (0 TO 55C), 24 VAC +/- 20% SUPPLY VOLTAGE, 8 VA MAX POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 34560902 - Radwell International
Willingboro, NJ, United States
Thermostat
34560902
Thermostat 34560902
THERMOSTAT, 7-DAY MODULATING PROGRAMMABLE, MODULATING VALVE OUTPUT FOR CONTROL OF HEAT OR COOL, +/- 0.5% ACCURACY, +/-1F (0.6C) DISPLAY RESOLUTION, 32-CHARACTER LCD, 32 TO 131F (0 TO 55C), 24 VAC +/- 20% SUPPLY VOLTAGE, 8 VA MAX POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, 7-DAY MODULATING PROGRAMMABLE, MODULATING VALVE OUTPUT FOR CONTROL OF HEAT OR COOL, +/- 0.5% ACCURACY, +/-1F (0.6C) DISPLAY RESOLUTION, 32-CHARACTER LCD, 32 TO 131F (0 TO 55C), 24 VAC +/- 20% SUPPLY VOLTAGE, 8 VA MAX POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermostats
Product Number 34560902
Product Name Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Switches - 2228255 - RS Components, Ltd.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 F (0.0 C)
View Details
Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - B-1002M -  - VICFUSE
Specs
Voltage 32 volts
View Details