E-Z LOK E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9 303-10

Description
E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9 STRONG THREADS MADE EASY All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool. E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes. The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours). Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions
Description
E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9 STRONG THREADS MADE EASY All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool. E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes. The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours). Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9 - 303-10 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9
303-10
E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9 303-10
E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9 STRONG THREADS MADE EASY All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool. E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes. The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours). Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9

STRONG THREADS MADE EASY

All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools.

E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool.

E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes.

The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours).


Features

  • Strong: screw machined out of solid steel for greater strength; superior pull out resistance.
  • Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener
  • Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out
  • Standard size and pitch external threads eliminate need for special taps or installation tools.
  • Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool
  • Ideal for soft metals, like aluminum, cast iron, and magnesium

Applications:

  • Soft metals: aluminum, cast iron, magnesium, etc.

Installation:

Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.

  • Simply drill the appropriately sized hole with a standard drill
  • Tap the hole with a standard tap
  • Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.

E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready.
E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down.
Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
View Installation Instructions

Supplier's Site
Self-Locking Thread Insert - 303-10 - Reid Supply
Norton Shores, MI, United States
Self-Locking Thread Insert
303-10
Self-Locking Thread Insert 303-10
These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Stainless Steel self locking individual insert that prevents/repairs stripped threads. It has a N/A internal thread and a N/A external thread.

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver.


. This is a Stainless Steel self locking individual insert that prevents/repairs stripped threads. It has a N/A internal thread and a N/A external thread.

Supplier's Site

Technical Specifications

  E-Z LOK Reid Supply
Product Category Threaded Inserts Threaded Inserts
Product Number 303-10 303-10
Product Name E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 5/8-11 x 7/8-9 Self-Locking Thread Insert
Installation Method Solid Wall Threaded Hole
Base Materials Metal; Steel - Stainless
Internal Thread Size 5/8-11 5/8-11
External Thread Size 7/8-9 7/8-9
Length 0.6900 inch (17.53 mm) 0.6870 inch (17.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Thinwall Industrial Style Keylocking Inserts - 25952 - Jergens, Inc.
Specs
Units Metric
Metric M6; M10
Internal Thread Size M6 x 1.0
View Details
Thread Repair Inserts - 470822 - RS Components, Ltd.
Specs
Units Metric
Metric M2.5
Internal Thread Size M2.5 x 0.45
View Details