Jergens, Inc. Thinwall Industrial Style Keylocking Inserts 25952

Description
Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet
Description
Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thinwall Industrial Style Keylocking Inserts - 25952 - Jergens, Inc.
Cleveland, OH, United States
Thinwall Industrial Style Keylocking Inserts
25952
Thinwall Industrial Style Keylocking Inserts 25952
Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Materials & Finishes:
    • Carbon Steel (C1215 or Equivalent), Parkerized
    • 303 Stainless Steel, Passivated
  • Key Material: 302 Stainless Steel
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 25952
Product Name Thinwall Industrial Style Keylocking Inserts
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert Keylocking - 27285 - Jergens, Inc.
Specs
Units Inch
Inch # 6; # 12
Internal Thread Size 6-32
View Details
Internal Locking Thread Repair Insert - 24564 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M5; M10
View Details
Internal Locking Thread Repair Insert - 24601 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 3/8"
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25913 - Jergens, Inc.
Specs
Units Inch
Inch 1 1/8"; 1 1/2"
Internal Thread Size 1 1/8-7
View Details