Taylor Made Plastics, Inc. Mechanical Pressure Plug 601-001

Description
These Mechanical plugs are non-inflatable pressure plugs. They are an easy and cost effective way to plug your pipe. They easily expand to fit your pipe by simply turning the handle of the plug. The more you tighten the plug the larger the plug will become and the tighter it becomes against the walls of the pipe. These plugs are available in many different sizes ranging from 3/4" to 18".
Description
These Mechanical plugs are non-inflatable pressure plugs. They are an easy and cost effective way to plug your pipe. They easily expand to fit your pipe by simply turning the handle of the plug. The more you tighten the plug the larger the plug will become and the tighter it becomes against the walls of the pipe. These plugs are available in many different sizes ranging from 3/4" to 18".

Suppliers

Company
Product
Description
Supplier Links
Mechanical Pressure Plug - 601-001 - Taylor Made Plastics, Inc.
Sarasota, FL, USA
Mechanical Pressure Plug
601-001
Mechanical Pressure Plug 601-001
These Mechanical plugs are non-inflatable pressure plugs. They are an easy and cost effective way to plug your pipe. They easily expand to fit your pipe by simply turning the handle of the plug. The more you tighten the plug the larger the plug will become and the tighter it becomes against the walls of the pipe. These plugs are available in many different sizes ranging from 3/4" to 18".

These Mechanical plugs are non-inflatable pressure plugs. They are an easy and cost effective way to plug your pipe. They easily expand to fit your pipe by simply turning the handle of the plug. The more you tighten the plug the larger the plug will become and the tighter it becomes against the walls of the pipe. These plugs are available in many different sizes ranging from 3/4" to 18".

Supplier's Site

Technical Specifications

  Taylor Made Plastics, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 601-001
Product Name Mechanical Pressure Plug
Shape / Application Round; Mechanical Pressure Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
531 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.531 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details