Taylor Made Plastics, Inc. Bell End Plug 307-118

Description
The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.
Description
The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Bell End Plug - 307-118 - Taylor Made Plastics, Inc.
Sarasota, FL, USA
Bell End Plug
307-118
Bell End Plug 307-118
The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.

The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.

Supplier's Site

Technical Specifications

  Taylor Made Plastics, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 307-118
Product Name Bell End Plug
Shape / Application Round; Bell End Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 3
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP1.75/1.88 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details