Taylor Made Plastics, Inc. Bell End Plug 304-121

Description
The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.
Description
The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Bell End Plug - 304-121 - Taylor Made Plastics, Inc.
Sarasota, FL, USA
Bell End Plug
304-121
Bell End Plug 304-121
The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.

The Pipe Plug is a patented polyethylene plug used to keep all types of pipe clean. If you need to keep your pipe free of water, sand, mud, animals, or just about anything else, this is the answer. It saves time and money and fits pipe from 6" to 60". It's THE PIPE PLUG, and it's made to fit your needs.

Supplier's Site

Technical Specifications

  Taylor Made Plastics, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 304-121
Product Name Bell End Plug
Shape / Application Round; Bell End Plug
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
281 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.281 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details