Taylor Dynamometer, Inc. Heavy-Duty Workstation

Description
The Taylor Dynamometer Heavy-Duty Workstation is designed to house a computer and related diagnostic equipment in the harsh conditions found in a garage or heavy duty dyno room. Fan filter system provides added protection for your computer investment. Helps enable the PC to be used in tough places like the dyno room of a heavy-duty shop. Power management system to power up all equipment from a single switch (power management system includes master on/off switch (lighted), 15 foot power cord, NEMA power block with two receptacles, and "quick release" cord wrap system) Locking cabinet door provides equipment security Surge protector (six outlets) for added protection from damaging electrical spikes CD storage within self closing door (up to 30 CD's) Accommodates most printers Universal monitor mounting brackets (max. 17" diagonal screen) Universal printer mounting straps (max. weight 27 lbs.) Mounting included for 5" x 1" caster Retractable beverage holder Durable, corrosion resistant, "baked on" powder coat finish on 16 ga. Steel body Overall Dimensions 49.75" (126.37 cm) x 37.75" (95.89 cm) x 29.50" (74.93 cm)
Description
The Taylor Dynamometer Heavy-Duty Workstation is designed to house a computer and related diagnostic equipment in the harsh conditions found in a garage or heavy duty dyno room. Fan filter system provides added protection for your computer investment. Helps enable the PC to be used in tough places like the dyno room of a heavy-duty shop. Power management system to power up all equipment from a single switch (power management system includes master on/off switch (lighted), 15 foot power cord, NEMA power block with two receptacles, and "quick release" cord wrap system) Locking cabinet door provides equipment security Surge protector (six outlets) for added protection from damaging electrical spikes CD storage within self closing door (up to 30 CD's) Accommodates most printers Universal monitor mounting brackets (max. 17" diagonal screen) Universal printer mounting straps (max. weight 27 lbs.) Mounting included for 5" x 1" caster Retractable beverage holder Durable, corrosion resistant, "baked on" powder coat finish on 16 ga. Steel body Overall Dimensions 49.75" (126.37 cm) x 37.75" (95.89 cm) x 29.50" (74.93 cm)

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Workstation -  - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Heavy-Duty Workstation
Heavy-Duty Workstation
The Taylor Dynamometer Heavy-Duty Workstation is designed to house a computer and related diagnostic equipment in the harsh conditions found in a garage or heavy duty dyno room. Fan filter system provides added protection for your computer investment. Helps enable the PC to be used in tough places like the dyno room of a heavy-duty shop. Power management system to power up all equipment from a single switch (power management system includes master on/off switch (lighted), 15 foot power cord, NEMA power block with two receptacles, and "quick release" cord wrap system) Locking cabinet door provides equipment security Surge protector (six outlets) for added protection from damaging electrical spikes CD storage within self closing door (up to 30 CD's) Accommodates most printers Universal monitor mounting brackets (max. 17" diagonal screen) Universal printer mounting straps (max. weight 27 lbs.) Mounting included for 5" x 1" caster Retractable beverage holder Durable, corrosion resistant, "baked on" powder coat finish on 16 ga. Steel body Overall Dimensions 49.75" (126.37 cm) x 37.75" (95.89 cm) x 29.50" (74.93 cm)

The Taylor Dynamometer Heavy-Duty Workstation is designed to house a computer and related diagnostic equipment in the harsh conditions found in a garage or heavy duty dyno room.

  • Fan filter system provides added protection for your computer investment.
  • Helps enable the PC to be used in tough places like the dyno room of a heavy-duty shop.
  • Power management system to power up all equipment from a single switch (power management system includes master on/off switch (lighted), 15 foot power cord, NEMA power block with two receptacles, and "quick release" cord wrap system)
  • Locking cabinet door provides equipment security
  • Surge protector (six outlets) for added protection from damaging electrical spikes
  • CD storage within self closing door (up to 30 CD's)
  • Accommodates most printers
  • Universal monitor mounting brackets (max. 17" diagonal screen)
  • Universal printer mounting straps (max. weight 27 lbs.)
  • Mounting included for 5" x 1" caster
  • Retractable beverage holder
  • Durable, corrosion resistant, "baked on" powder coat finish on 16 ga. Steel body
  • Overall Dimensions 49.75" (126.37 cm) x 37.75" (95.89 cm) x 29.50" (74.93 cm)
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Name Heavy-Duty Workstation
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1357342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details