Tate-Jones, Inc. Flanged Blast Gate Valve 6FBGPH

Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Suppliers

Company
Product
Description
Supplier Links
Flanged Blast Gate Valve - 6FBGPH - Tate-Jones, Inc.
Pittsburgh, PA, USA
Flanged Blast Gate Valve
6FBGPH
Flanged Blast Gate Valve 6FBGPH
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Industrial Valves
Product Number 6FBGPH
Product Name Flanged Blast Gate Valve
Valve Type Gate; Shut Off
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Air; Breathable
Valve Size 6.00 inch (152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Gate Valves - 648685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Gate
Primary Material Brass / Bronze; Brass
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Air solenoid valve - CPE24-M2H-3GLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers